NEN-EN-ISO 11073-10101

Health informatics - Point-of-care medical device communication - Part 10101: Nomenclature

inactive
Organization: NEN
Publication Date: 1 September 2005
Status: inactive
Page Count: 508
ICS Code (Information technology (Vocabularies)): 01.040.35
ICS Code (IT applications in health care technology): 35.240.80
scope:

The scope of this standard is nomenclature architecture for point-of-care (POC) medical device communication (MDC). It consists of three parts: the body of the standard, which defines the overall architecture of the organization and relationships among nomenclature components; normative Annex A and Annex B, which provide specifications of semantics and syntaxes, respectively; and informative Annex C, the bibliography. This standard is intended for use within the context of IEEE Std 1073, 1 which sets out the relationship between this and other documents in the POC MDC series.

Document History

November 1, 2020
Health informatics - Device interoperability - Part 10101: Point-of-care medical device communication - Nomenclature
This standard defines a nomenclature for communication of information from point-of-care medical devices. Primary emphasis is placed on acute care medical devices and patient vital signs information....
December 1, 2017
Health informatics - Point-of-care medical device communication - Part 10101: Nomenclature - Amendment 1: Additional definitions
A description is not available for this item.
NEN-EN-ISO 11073-10101
September 1, 2005
Health informatics - Point-of-care medical device communication - Part 10101: Nomenclature
The scope of this standard is nomenclature architecture for point-of-care (POC) medical device communication (MDC). It consists of three parts: the body of the standard, which defines the overall...
November 1, 2003
Health informatics - Point-of-care medical device communications - Part 10101: Nomenclature
The scope of this standard is nomenclature architecture for point-of-care (POC) medical device communication (MDC). It consists of three parts: the body of the standard, which defines the overall...
Advertisement