NEN-EN-ISO 4016

Hexagon head bolts - Product grade C

inactive
Organization: NEN
Publication Date: 1 March 2011
Status: inactive
Page Count: 22
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 888, ISO 898-1, ISO 965-1 and ISO 4759-1.

Document History

August 1, 2022
Fasteners - Hexagon head bolts - Product grade C
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. If in certain cases other specifications are...
NEN-EN-ISO 4016
March 1, 2011
Hexagon head bolts - Product grade C
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C. If, in special cases, specifications other than those...
December 1, 2000
Hexagon head bolts - Product grade C
Specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64 of product grade C.

References

Advertisement