NEN-EN-ISO 4016

Hexagon head bolts - Product grade C

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 22
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64 of product grade C.

Document History

August 1, 2022
Fasteners - Hexagon head bolts - Product grade C
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. If in certain cases other specifications are...
March 1, 2011
Hexagon head bolts - Product grade C
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C. If, in special cases, specifications other than those...
NEN-EN-ISO 4016
December 1, 2000
Hexagon head bolts - Product grade C
Specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64 of product grade C.

References

Advertisement