CSA - CAN/CSA-ISO/IEC 18000-6A-05
Information technology — Radio frequency identification for item management — Part 6: Parameters for air interface communications at 860 MHz to 960 MHz AMENDMENT 1: Extension with Type C and update of Types A and B
| Organization: | CSA |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 147 |
| ICS Code (Information coding): | 35.040 |
scope:
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.
International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.
The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.
Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.
Amendment 1 to ISO/IEC 18000-6:2004 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 31, Automatic identification and data capture techniques.
Amendment 1 to ISO/IEC 18000-6:2004 covers the extension of ISO/IEC 18000-6 to Type C, to accommodate the latest development of passive RFID technology in the UHF frequency band from 860 MHz to 960 MHz.
Furthermore, it covers changes in order to achieve an improved collision arbitration and a more robust protocol for Type A.
Document History