NEN-EN 12710

Fibreboard drums - Removable head (open head) drums with closing rings with a nominal capacity of 15 l to 250 l

inactive
Organization: NEN
Publication Date: 1 July 1999
Status: inactive
Page Count: 17
ICS Code (Barrels. Drums. Canisters): 55.140
scope:

Specifies the construction requirements for cylindrical fibreboard drums in the capacity range of 15 litres to 250 litres with the preferred range of diameters and capacities.

Document History

June 1, 2006
Fibreboard drums - Removable head (open head) drums with closing rings with a nominal capacity of 15 l to 250 l
This European Standard specifies the construction requirements for cylindrical fibreboard drums with a nominal capacity of 15 l to 250 l and the preferred range of diameters and capacities.
November 1, 2005
Fibreboard drums - Removable head (open head) drums with closing rings with a nominal capacity of 15 l to 250 l
This European Standard specifies the construction requirements for cylindrical fibreboard drums with a nominal capacity of 15 l to 250 l and the preferred range of diameters and capacities.
NEN-EN 12710
July 1, 1999
Fibreboard drums - Removable head (open head) drums with closing rings with a nominal capacity of 15 l to 250 l
Specifies the construction requirements for cylindrical fibreboard drums in the capacity range of 15 litres to 250 litres with the preferred range of diameters and capacities.
February 1, 1997
Fibreboard drums - Removable head (open head) drums with closing rings with a nominal capacity of 15 l to 250 l
Specifies the construction requirements for cylindrical fibreboard drums in the capacity range of 15 litres to 250 litres with the preferred range of diameters and capacities.
Advertisement