NEN-EN 12710
Fibreboard drums - Removable head (open head) drums with closing rings with a nominal capacity of 15 l to 250 l
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Barrels. Drums. Canisters): | 55.140 |
scope:
This European Standard specifies the construction requirements for cylindrical fibreboard drums with a nominal capacity of 15 l to 250 l and the preferred range of diameters and capacities.
Document History
June 1, 2006
Fibreboard drums - Removable head (open head) drums with closing rings with a nominal capacity of 15 l to 250 l
This European Standard specifies the construction requirements for cylindrical fibreboard drums with a nominal capacity of 15 l to 250 l and the preferred range of diameters and capacities.
NEN-EN 12710
November 1, 2005
Fibreboard drums - Removable head (open head) drums with closing rings with a nominal capacity of 15 l to 250 l
This European Standard specifies the construction requirements for cylindrical fibreboard drums with a nominal capacity of 15 l to 250 l and the preferred range of diameters and capacities.
July 1, 1999
Fibreboard drums - Removable head (open head) drums with closing rings with a nominal capacity of 15 l to 250 l
Specifies the construction requirements for cylindrical fibreboard drums in the capacity range of 15 litres to 250 litres with the preferred range of diameters and capacities.
February 1, 1997
Fibreboard drums - Removable head (open head) drums with closing rings with a nominal capacity of 15 l to 250 l
Specifies the construction requirements for cylindrical fibreboard drums in the capacity range of 15 litres to 250 litres with the preferred range of diameters and capacities.