NEN-EN 12710
Fibreboard drums - Removable head (open head) drums with closing rings with a nominal capacity of 15 l to 250 l
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Barrels. Drums. Canisters): | 55.140 |
scope:
This European Standard specifies the construction requirements for cylindrical fibreboard drums with a nominal capacity of 15 l to 250 l and the preferred range of diameters and capacities.
Document History
NEN-EN 12710
June 1, 2006
Fibreboard drums - Removable head (open head) drums with closing rings with a nominal capacity of 15 l to 250 l
This European Standard specifies the construction requirements for cylindrical fibreboard drums with a nominal capacity of 15 l to 250 l and the preferred range of diameters and capacities.
November 1, 2005
Fibreboard drums - Removable head (open head) drums with closing rings with a nominal capacity of 15 l to 250 l
This European Standard specifies the construction requirements for cylindrical fibreboard drums with a nominal capacity of 15 l to 250 l and the preferred range of diameters and capacities.
July 1, 1999
Fibreboard drums - Removable head (open head) drums with closing rings with a nominal capacity of 15 l to 250 l
Specifies the construction requirements for cylindrical fibreboard drums in the capacity range of 15 litres to 250 litres with the preferred range of diameters and capacities.
February 1, 1997
Fibreboard drums - Removable head (open head) drums with closing rings with a nominal capacity of 15 l to 250 l
Specifies the construction requirements for cylindrical fibreboard drums in the capacity range of 15 litres to 250 litres with the preferred range of diameters and capacities.