NEN-EN 15004-10
Fixed firefighting systems - Gas extinguishing systems - Part 10: Physical properties and system design of gas extinguishing systems for IG-541 extinguishant
| Organization: | NEN |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the IG-541 extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at nominal pressure of 150 bar, 200 bar and 300 bar at 15 °C. This does not preclude the use of other systems; however, design data for other pressures were not available at time of publication.
Document History