NEN-ISO 14520-15
Gaseous fire-extinguishing systems - Physical properties and system design - Part 15: IG-541 extinguishant
| Organization: | NEN |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This part of ISO 14520 gives specific requirements for gaseous fire-extinguishing systems, with respect to the IG-541 extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at nominal pressures of 150 bar, 200 bar and 300 bar, at 15 °C. This does not preclude the use of other systems; however, design data for other pressures were not available at time of publication.
Document History