NEN-ISO 14520-15
Gaseous fire-extinguishing systems - Physical properties and system design - Part 15: IG-541 extinguishant
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
Contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-541 extinguishant. It includes details of physical properties, specification, usage and safety aspects. Covers systems operating at nominal pressures of 150 bar at 15 °C and 200 bar at 15 °C. This does not preclude the use of other systems, although design data for other pressures are not available at this time.
Document History