NEN-EN 15004-10

Fixed firefighting systems - Gas extinguishing systems - Part 10: Physical properties and system design of gas extinguishing systems for IG-541

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Fire protection): 13.220.20
scope:

NEN-EN 15004-10 specifies requirements for gaseous fire-extinguishing systems, with respect to the IG-541 extinguishant. It includes details of physical properties, specification, usage and safety aspects. 1.2 This document is applicable for systems operating at nominal pressures of 150 bar, 200 bar and 300 bar at 15 °C. This does not preclude the use of other systems, although design data for other pressures are not available at this time.

Document History

NEN-EN 15004-10
January 1, 2018
Fixed firefighting systems - Gas extinguishing systems - Part 10: Physical properties and system design of gas extinguishing systems for IG-541
NEN-EN 15004-10 specifies requirements for gaseous fire-extinguishing systems, with respect to the IG-541 extinguishant. It includes details of physical properties, specification, usage and safety...
January 1, 2015
Fixed firefighting systems - Gas extinguishing systems - Part 10: Physical properties and system design of gas extinguishing systems for IG-55 extinguishant
This part of EN 15004 contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-541 extinguishant. It includes details of physical properties, specification, usage...
June 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 10: Physical properties and system design of gas extinguishing systems for IG-541 extinguishant
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the IG-541 extinguishant. It includes details of physical properties, specification, usage and safety...

References

Advertisement