NEN-EN 15632-2+A1
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Pipelines and its parts for district heat): | 23.040.07 |
scope:
NEN-EN 15632-2 provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This European Standard is valid for maximum operating temperatures of 95 °C and maximum operating pressures up to 10 bar for a design lifetime of at least 30 years. This European Standard does not cover surveillance systems.
Document History