NEN-EN 15632-2

District heating pipes - Factory made flexible pipe systems - Part 2: Bonded system with plastic service pipes; requirements and test methods

inactive
Organization: NEN
Publication Date: 1 December 2020
Status: inactive
Page Count: 22
ICS Code (Pipelines and its parts for district heat): 23.040.07
scope:

This document provides requirements and test methods for flexible, factory made, buried heating pipe systems with plastics service pipes and bonding between the layers of the pipe assemblies.

It shall be used in conjunction with part 1.

This document is valid for maximum operating temperatures of 95 °C and maximum operating design pressures up to 1,0 MPa for a design service life of at least 30 years.

This document does not cover surveillance systems.

In conjunction with the other parts of EN 15632, this document is applicable to pipes, fittings, their joints and to joints with components made of non-plastics materials intended to be used for district heating installations.

NOTE For higher temperatures or for the transport of other fluids, for example potable water, additional requirements and testing is needed. Such requirements are not specified in this document.

Document History

June 1, 2022
District heating pipes - Factory made flexible pipe systems - Part 2: Bonded system with plastic service pipes; requirements and test methods
This document specifies requirements and test methods for flexible, factory made, buried district heating pipe systems with plastic service pipes and bonding between the layers of the pipe...
NEN-EN 15632-2
December 1, 2020
District heating pipes - Factory made flexible pipe systems - Part 2: Bonded system with plastic service pipes; requirements and test methods
This document provides requirements and test methods for flexible, factory made, buried heating pipe systems with plastics service pipes and bonding between the layers of the pipe assemblies. It...
December 1, 2014
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods
NEN-EN 15632-2 provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This European...
August 1, 2013
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods
A description is not available for this item.
February 1, 2010
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This...
May 1, 2007
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastics service pipes - requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This...

References

Advertisement