NEN-EN 15632-2

District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 February 2010
Status: inactive
Page Count: 17
ICS Code (Pipelines and its parts for district heat): 23.040.07
scope:

This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This European Standard is valid for maximum operating temperatures of 95 °C and maximum operating pressures up to 10 bar for a design lifetime of at least 30 years. This European Standard does not cover surveillance systems.

Document History

June 1, 2022
District heating pipes - Factory made flexible pipe systems - Part 2: Bonded system with plastic service pipes; requirements and test methods
This document specifies requirements and test methods for flexible, factory made, buried district heating pipe systems with plastic service pipes and bonding between the layers of the pipe...
December 1, 2020
District heating pipes - Factory made flexible pipe systems - Part 2: Bonded system with plastic service pipes; requirements and test methods
This document provides requirements and test methods for flexible, factory made, buried heating pipe systems with plastics service pipes and bonding between the layers of the pipe assemblies. It...
December 1, 2014
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods
NEN-EN 15632-2 provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This European...
August 1, 2013
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods
A description is not available for this item.
NEN-EN 15632-2
February 1, 2010
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This...
May 1, 2007
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastics service pipes - requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This...
Advertisement