NEN-EN-IEC 60079-28/IS 01

Explosive atmospheres - Part 28: Protection of equipment and transmissionssystems using optical radiation

inactive
Organization: NEN
Publication Date: 1 March 2014
Status: inactive
Page Count: 6
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20

Document History

January 1, 2024
Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
A description is not available for this item.
October 1, 2015
Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
NEN-EN-IEC 60079-28 specifies the requirements, testing and marking of equipment emitting optical radiation intended for use in explosive atmospheres. It also covers equipment located outside the...
NEN-EN-IEC 60079-28/IS 01
March 1, 2014
Explosive atmospheres - Part 28: Protection of equipment and transmissionssystems using optical radiation
A description is not available for this item.
April 1, 2007
Explosive atmospheres - Part 28: Protection of equipment and transmissions systems using optical radiation
This part of IEC 60079 explains the potential ignition hazard from equipment using optical radiation intended for use in explosive gas atmospheres. It also covers equipment, which itself is located...
Advertisement