NEN-EN-IEC 60079-28

Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation

active
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 91
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

NEN-EN-IEC 60079-28 specifies the requirements, testing and marking of equipment emitting optical radiation intended for use in explosive atmospheres. It also covers equipment located outside the explosive atmosphere or protected by a Type of Protection listed in IEC 60079-0, but which generates optical radiation that is intended to enter an explosive atmosphere. It covers Groups I, II and III, and EPLs Ga, Gb, Gc, Da, Db, Dc, Ma and Mb. This standard contains requirements for optical radiation in the wavelength range from 380 nm to 10 μm. It covers the following ignition mechanisms: • Optical radiation is absorbed by surfaces or particles, causing them to heat up, and under certain circumstances this may allow them to attain a temperature which will ignite a surrounding explosive atmosphere. • In rare special cases, direct laser induced breakdown of the gas at the focus of a strong beam, producing plasma and a shock wave both eventually acting as ignition source. These processes can be supported by a solid material close to the breakdown point.

Document History

January 1, 2024
Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
A description is not available for this item.
NEN-EN-IEC 60079-28
October 1, 2015
Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
NEN-EN-IEC 60079-28 specifies the requirements, testing and marking of equipment emitting optical radiation intended for use in explosive atmospheres. It also covers equipment located outside the...
Explosive atmospheres - Part 28: Protection of equipment and transmissionssystems using optical radiation
A description is not available for this item.
April 1, 2007
Explosive atmospheres - Part 28: Protection of equipment and transmissions systems using optical radiation
This part of IEC 60079 explains the potential ignition hazard from equipment using optical radiation intended for use in explosive gas atmospheres. It also covers equipment, which itself is located...

References

Advertisement