NEN-EN-IEC 60079-28
Explosive atmospheres - Part 28: Protection of equipment and transmissions systems using optical radiation
| Organization: | NEN |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 88 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
This part of IEC 60079 explains the potential ignition hazard from equipment using optical radiation intended for use in explosive gas atmospheres. It also covers equipment, which itself is located outside but its emitted optical radiation enters such atmospheres. It describes precautions and requirements to be taken when using optical radiation transmitting equipment in explosive gas atmospheres. It also outlines a test method, which can be used to verify a beam is not ignition capable under selected test conditions, if the optical limit values cannot be guaranteed by assessment or beam strength measurement. This standard contains requirements for optical radiation
Document History