NEN-EN-IEC 62271-109

High-voltage switchgear and controlgear - Part 109: Alternating-current series capacitor by-pass switches

inactive
Organization: NEN
Publication Date: 1 January 2007
Status: inactive
Page Count: 272
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This International Standard is applicable to a.c. series capacitor by-pass switches designed for outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 52 kV. It is only applicable to by-pass switches for use in three-phase systems. This standard is also applicable to the operating devices of by-pass switches and to their auxiliary equipment.

Document History

August 1, 2013
High-voltage switchgear and controlgear - Part 109: Alternating-current series capacitor by-pass switches
A description is not available for this item.
May 1, 2009
High-voltage switchgear and controlgear - Part 109: Alternating-current series capacitor by-pass switches
This part of IEC 62271 is applicable to a.c. series capacitor by-pass switches designed for outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above...
NEN-EN-IEC 62271-109
January 1, 2007
High-voltage switchgear and controlgear - Part 109: Alternating-current series capacitor by-pass switches
This International Standard is applicable to a.c. series capacitor by-pass switches designed for outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages...

References

Advertisement