NEN-EN-IEC 62271-109
High-voltage switchgear and controlgear - Part 109: Alternating-current series capacitor by-pass switches
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 136 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
This part of IEC 62271 is applicable to a.c. series capacitor by-pass switches designed for outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 52 kV. It is only applicable to by-pass switches for use in three-phase systems. This standard is also applicable to the operating devices of by-pass switches and to their auxiliary equipment.
Document History