NEN-EN-ISO 8754

Petroleum products - Determination of sulfur content - Energy-dispersive X-ray fluorescence spectrometry

active, Most Current
Organization: NEN
Publication Date: 1 September 2003
Status: active
Page Count: 16
ICS Code (Petroleum products in general): 75.080
scope:

Specifies a method for the determination of the sulfur content of petroleum products, such as naphthas, unleaded motor gasolines, middle distillates, residual fuel oils, base lubricating oils and components. The method is applicable to products having sulfur contents in the range 0,03 % (m/m) to 5 % (m/m). Specialized procedures, using this analytical technique, for automotive fuels with sulfur contents below 0,20 % (m/m) are under development.

Document History

NEN-EN-ISO 8754
September 1, 2003
Petroleum products - Determination of sulfur content - Energy-dispersive X-ray fluorescence spectrometry
Specifies a method for the determination of the sulfur content of petroleum products, such as naphthas, unleaded motor gasolines, middle distillates, residual fuel oils, base lubricating oils and...
September 1, 2000
Petroleum products - Determination of sulfur content - Energy-dispersive-X-ray fluorescence method
Specifies a method for the determination of the sulfur content of petroleum products, such as naphthas, unleaded motor gasolines, middle distillates, residual fuel oils, base lubricating oils and...
May 1, 1995
Petroleum products - Determination of sulfur content - Energy-dispersive X-ray fluorescence method
The method specified for the determination of the sulfur content of hydrocarbons is applicable to products having sulfur contents in the range 0,01% (m/m) to 5% (m/m). Samples containing heavy-metal...
Advertisement