NEN-EN-ISO 8754
Petroleum products - Determination of sulfur content - Energy-dispersive-X-ray fluorescence method
| Organization: | NEN |
| Publication Date: | 1 September 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
Specifies a method for the determination of the sulfur content of petroleum products, such as naphthas, unleaded motor gasolines, middle distillates, residual fuel oils, base lubricating oils and components. The method is applicable to products having sulfur contents in the range 0,03 % (m/m) to 5 % (m/m). Specialized procedures, using this analytical technique, for automotive fuels with sulfur contents below 0,20 % (m/m) are under development.
Document History