NEN-EN-ISO 8754

Petroleum products - Determination of sulfur content - Energy-dispersive X-ray fluorescence method

inactive
Organization: NEN
Publication Date: 1 May 1995
Status: inactive
Page Count: 12
ICS Code (Petroleum products in general): 75.080
scope:

The method specified for the determination of the sulfur content of hydrocarbons is applicable to products having sulfur contents in the range 0,01% (m/m) to 5% (m/m). Samples containing heavy-metal additives interfere with the method. Elements such as silicon, phosphorus, calcium, potassium and halides interfere if present in concentrations of more than a few hundred milligrams per kilogram.

Document History

September 1, 2003
Petroleum products - Determination of sulfur content - Energy-dispersive X-ray fluorescence spectrometry
Specifies a method for the determination of the sulfur content of petroleum products, such as naphthas, unleaded motor gasolines, middle distillates, residual fuel oils, base lubricating oils and...
September 1, 2000
Petroleum products - Determination of sulfur content - Energy-dispersive-X-ray fluorescence method
Specifies a method for the determination of the sulfur content of petroleum products, such as naphthas, unleaded motor gasolines, middle distillates, residual fuel oils, base lubricating oils and...
NEN-EN-ISO 8754
May 1, 1995
Petroleum products - Determination of sulfur content - Energy-dispersive X-ray fluorescence method
The method specified for the determination of the sulfur content of hydrocarbons is applicable to products having sulfur contents in the range 0,01% (m/m) to 5% (m/m). Samples containing heavy-metal...
Advertisement