NEN-EN 12228

Surfaces for sports areas - Determination of joint strength of synthetic surfaces

active, Most Current
Organization: NEN
Publication Date: 1 September 2013
Status: active
Page Count: 16
ICS Code (Sports facilities): 97.220.10
scope:

This European Standard specifies two test methods for the determination of joint strength of synthetic sports surfaces including synthetic turf. Method 1 describes a procedure for butt joints and overlapped adhesive joints in which a direct force is applied. Method 2 describes a procedure for reinforced butt joints in which a peel force is applied.

Document History

NEN-EN 12228
September 1, 2013
Surfaces for sports areas - Determination of joint strength of synthetic surfaces
This European Standard specifies two test methods for the determination of joint strength of synthetic sports surfaces including synthetic turf. Method 1 describes a procedure for butt joints and...
February 1, 2013
Surfaces for sports areas - Determination of joint strength of synthetic surfaces
This European Standard specifies two test methods for the determination of joint strength of synthetic sports surfaces including synthetic turf. Method 1 describes a procedure for butt joints and...
October 1, 2002
Surfaces for sports areas - Determination of joint strength of synthetic surfaces
Specifies methods for determination of joint strength of synthetic sports surfaces. Two procedures are described, one for butt joints in which a direct force is applied and one for overlapped...
January 1, 2002
Surfaces for sports areas - Determination of joint strength of synthetic surfaces
Specifies methods for determination of joint strength of synthetic sports surfaces. Two procedures are described, one for butt joints in which a direct force is applied and one for overlapped...
December 1, 1995
Surfaces for sports areas - Method of test - Determination of joint strength
Specifies methods for determination of joint strength of synthetic sports surfaces. Two procedures are described, one for butt joints in which a direct force is applied and one for overlapped...
Advertisement