NEN-EN 12228

Surfaces for sports areas - Determination of joint strength of synthetic surfaces

inactive
Organization: NEN
Publication Date: 1 January 2002
Status: inactive
Page Count: 13
ICS Code (Sports facilities): 97.220.10
scope:

Specifies methods for determination of joint strength of synthetic sports surfaces. Two procedures are described, one for butt joints in which a direct force is applied and one for overlapped adhesive joints in which a peel force is applied.

Document History

September 1, 2013
Surfaces for sports areas - Determination of joint strength of synthetic surfaces
This European Standard specifies two test methods for the determination of joint strength of synthetic sports surfaces including synthetic turf. Method 1 describes a procedure for butt joints and...
February 1, 2013
Surfaces for sports areas - Determination of joint strength of synthetic surfaces
This European Standard specifies two test methods for the determination of joint strength of synthetic sports surfaces including synthetic turf. Method 1 describes a procedure for butt joints and...
October 1, 2002
Surfaces for sports areas - Determination of joint strength of synthetic surfaces
Specifies methods for determination of joint strength of synthetic sports surfaces. Two procedures are described, one for butt joints in which a direct force is applied and one for overlapped...
NEN-EN 12228
January 1, 2002
Surfaces for sports areas - Determination of joint strength of synthetic surfaces
Specifies methods for determination of joint strength of synthetic sports surfaces. Two procedures are described, one for butt joints in which a direct force is applied and one for overlapped...
December 1, 1995
Surfaces for sports areas - Method of test - Determination of joint strength
Specifies methods for determination of joint strength of synthetic sports surfaces. Two procedures are described, one for butt joints in which a direct force is applied and one for overlapped...
Advertisement