NEN-EN 12228
Surfaces for sports areas - Method of test - Determination of joint strength
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
Specifies methods for determination of joint strength of synthetic sports surfaces. Two procedures are described, one for butt joints in which a direct force is applied and one for overlapped adhesive joints in which a peel force is applied.
Document History
September 1, 2013
Surfaces for sports areas - Determination of joint strength of synthetic surfaces
This European Standard specifies two test methods for the determination of joint strength of synthetic sports surfaces including synthetic turf. Method 1 describes a procedure for butt joints and...
February 1, 2013
Surfaces for sports areas - Determination of joint strength of synthetic surfaces
This European Standard specifies two test methods for the determination of joint strength of synthetic sports surfaces including synthetic turf. Method 1 describes a procedure for butt joints and...
October 1, 2002
Surfaces for sports areas - Determination of joint strength of synthetic surfaces
Specifies methods for determination of joint strength of synthetic sports surfaces. Two procedures are described, one for butt joints in which a direct force is applied and one for overlapped...
January 1, 2002
Surfaces for sports areas - Determination of joint strength of synthetic surfaces
Specifies methods for determination of joint strength of synthetic sports surfaces. Two procedures are described, one for butt joints in which a direct force is applied and one for overlapped...
NEN-EN 12228
December 1, 1995
Surfaces for sports areas - Method of test - Determination of joint strength
Specifies methods for determination of joint strength of synthetic sports surfaces. Two procedures are described, one for butt joints in which a direct force is applied and one for overlapped...