NEN-EN-ISO 1520

Paints and varnishes - Cupping test

active, Most Current
Organization: NEN
Publication Date: 1 December 2006
Status: active
Page Count: 21
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies an empirical method for assessing the resistance of a coating of paint, varnish or related product to cracking and/or detachment from a metal substrate when subjected to gradual deformation by indentation under standard conditions (see 7.1). For a multi-coat system, each coat may be tested separately or the complete system may be tested. The method may be carried out as follows: - either as a "pass/fail" test, by testing to a specified depth of indentation to assess compliance with a particular requirement; - or by gradually increasing the depth of indentation to determine the minimum depth at which the coating cracks and/or becomes detached from the substrate.

Document History

NEN-EN-ISO 1520
December 1, 2006
Paints and varnishes - Cupping test
This International Standard specifies an empirical method for assessing the resistance of a coating of paint, varnish or related product to cracking and/or detachment from a metal substrate when...
May 1, 2005
Paints and varnishes - Cupping test
This International Standard specifies an empirical method for assessing the resistance of a coating of paint, varnish or related product to cracking and/or detachment from a metal substrate when...
July 1, 2001
Paints and varnishes - Cupping test
Specifies an empirical test procedure for assessing the resistance of a coating of paint, varnish or related product to cracking and/or detachment from a metal substrate when subjected to gradual...

References

Advertisement