NEN-EN-ISO 1520

Paints and varnishes - Cupping test

inactive
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

Specifies an empirical test procedure for assessing the resistance of a coating of paint, varnish or related product to cracking and/or detachment from a metal substrate when subjected to gradual deformation by indentation under standard conditions. For a multi-coat system, each coat may be tested separately or the complete system may be tested. The method specified may be carried out - either as a "pass/fail" test, by testing to a specified depth of indentation to assess compliance with a particular requirement ; - or by gradually increasing the depth of indentation to determine the minimum depth at wich the coating cracks and/or becomes detached from the substrate.

Document History

December 1, 2006
Paints and varnishes - Cupping test
This International Standard specifies an empirical method for assessing the resistance of a coating of paint, varnish or related product to cracking and/or detachment from a metal substrate when...
May 1, 2005
Paints and varnishes - Cupping test
This International Standard specifies an empirical method for assessing the resistance of a coating of paint, varnish or related product to cracking and/or detachment from a metal substrate when...
NEN-EN-ISO 1520
July 1, 2001
Paints and varnishes - Cupping test
Specifies an empirical test procedure for assessing the resistance of a coating of paint, varnish or related product to cracking and/or detachment from a metal substrate when subjected to gradual...

References

Advertisement