NEN-EN-ISO 1520
Paints and varnishes - Cupping test
| Organization: | NEN |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This International Standard specifies an empirical method for assessing the resistance of a coating of paint, varnish or related product to cracking and/or detachment from a metal substrate when subjected to gradual deformation by indentation under standard conditions (see 7.1). For a multi-coat system, each coat may be tested separately or the complete system may be tested. The method may be carried out as follows: - either as a "pass/fail" test, by testing to a specified depth of indentation to assess compliance with a particular requirement; - or by gradually increasing the depth of indentation to determine the minimum depth at which the coating cracks and/or becomes detached from the substrate.
Document History