NEN-EN-ISO 23910
Leather - Physical and mechanical tests - Measurement of stitch tear resistance
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers, but is particularly suitable for leathers over 1,2 mm in thickness.
Document History
February 1, 2017
Leather - Physical and mechanical tests - Measurement of stitch tear resistance
NEN-EN-ISO 23910 specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers but is particularly suitable for leathers over 1,2 mm in thickness.
NEN-EN-ISO 23910
October 1, 2007
Leather - Physical and mechanical tests - Measurement of stitch tear resistance
This International Standard specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers, but is particularly suitable for leathers over 1,2 mm in...
January 1, 2006
Leather - Physical and mechanical tests - Determination of stitch tear resistance
This International Standard specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers, but is particularly suitable for leathers over 1,2 mm in...