NEN-EN-ISO 23910

Leather - Physical and mechanical tests - Determination of stitch tear resistance

inactive
Organization: NEN
Publication Date: 1 January 2006
Status: inactive
Page Count: 13
ICS Code (Leather and furs): 59.140.30
scope:

This International Standard specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers, but is particularly suitable for leathers over 1,2 mm in thickness.

Document History

February 1, 2017
Leather - Physical and mechanical tests - Measurement of stitch tear resistance
NEN-EN-ISO 23910 specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers but is particularly suitable for leathers over 1,2 mm in thickness.
October 1, 2007
Leather - Physical and mechanical tests - Measurement of stitch tear resistance
This International Standard specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers, but is particularly suitable for leathers over 1,2 mm in...
NEN-EN-ISO 23910
January 1, 2006
Leather - Physical and mechanical tests - Determination of stitch tear resistance
This International Standard specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers, but is particularly suitable for leathers over 1,2 mm in...
Advertisement