NEN-EN-ISO 23910
Leather - Physical and mechanical tests - Measurement of stitch tear resistance
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
NEN-EN-ISO 23910 specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers but is particularly suitable for leathers over 1,2 mm in thickness.
Document History
NEN-EN-ISO 23910
February 1, 2017
Leather - Physical and mechanical tests - Measurement of stitch tear resistance
NEN-EN-ISO 23910 specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers but is particularly suitable for leathers over 1,2 mm in thickness.
October 1, 2007
Leather - Physical and mechanical tests - Measurement of stitch tear resistance
This International Standard specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers, but is particularly suitable for leathers over 1,2 mm in...
January 1, 2006
Leather - Physical and mechanical tests - Determination of stitch tear resistance
This International Standard specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers, but is particularly suitable for leathers over 1,2 mm in...