NEN-EN-ISO 8673

Hexagon regular nuts (style 1) with metric fine pitch thread - Product grades A and B

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 22
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the geometry of hexagon nuts with nominal thread diameter from 8 mm up to and including 64 mm and the mechanical properties of hexagon regular nuts (style 1) with metric fine pitch thread in product grade A for nominal thread diameters 8 mm ≤ D ≤ 16 mm and in product grade B for nominal diameters 16 mm < D ≤ 39 mm. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1, ISO 3506-2 and ISO 4759-1.

Document History

NEN-EN-ISO 8673
January 1, 2013
Hexagon regular nuts (style 1) with metric fine pitch thread - Product grades A and B
This International Standard specifies the geometry of hexagon nuts with nominal thread diameter from 8 mm up to and including 64 mm and the mechanical properties of hexagon regular nuts (style 1)...
December 1, 2000
Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B
Specifies the characteristics of hexagon nuts, style 1, with metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to and...

References

Advertisement