NEN-EN-ISO 8673
Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Nuts): | 21.060.20 |
scope:
Specifies the characteristics of hexagon nuts, style 1, with metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to and including 16 mm and product grade B for sizes d over 16 mm.
Document History
January 1, 2013
Hexagon regular nuts (style 1) with metric fine pitch thread - Product grades A and B
This International Standard specifies the geometry of hexagon nuts with nominal thread diameter from 8 mm up to and including 64 mm and the mechanical properties of hexagon regular nuts (style 1)...
NEN-EN-ISO 8673
December 1, 2000
Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B
Specifies the characteristics of hexagon nuts, style 1, with metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to and...