NEN-ISO/IEC 11179-3

Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes

inactive
Organization: NEN
Publication Date: 1 March 2013
Status: inactive
Page Count: 246
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

Clauses 5 through 11 specify the structure of a metadata registry in the form of a conceptual data model. While the model diagrams are presented in UML notation, this part of ISO/IEC 11179 does not assume nor endorse any specific system environment, database management system, database design paradigm, system development methodology, data definition language, command language, system interface, user interface, computing platform, or any technology required for implementation. This part of ISO/IEC 11179 does not directly apply to the actual use of data in communications and information processing systems.

Document History

January 1, 2023
Information technology - Metadata registries (MDR) - Part 3: Metamodel for registry common facilities
Structure of a metadata registry This document specifies the information to be recorded in a metadata registry in the form of a conceptual data model: — Clause 5 specifies the approach used to...
February 1, 2020
Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes
A description is not available for this item.
NEN-ISO/IEC 11179-3
March 1, 2013
Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes
Clauses 5 through 11 specify the structure of a metadata registry in the form of a conceptual data model. While the model diagrams are presented in UML notation, this part of ISO/IEC 11179 does not...
March 1, 2004
Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes
A description is not available for this item.
April 1, 2003
Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes
The primary purpose of ISO/IEC 11179-3 is to specify the structure of a Metadata Registry (see 1.1). ISO/IEC 11179-3 also specifies basic attributes which are required to describe metadata items, and...

References

Advertisement