NEN-ISO/IEC 11179-3/A1

Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes

inactive
Organization: NEN
Publication Date: 1 February 2020
Status: inactive
Page Count: 30
ICS Code (Automatic identification and data capture techniques): 35.040.50

Document History

January 1, 2023
Information technology - Metadata registries (MDR) - Part 3: Metamodel for registry common facilities
Structure of a metadata registry This document specifies the information to be recorded in a metadata registry in the form of a conceptual data model: — Clause 5 specifies the approach used to...
NEN-ISO/IEC 11179-3/A1
February 1, 2020
Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes
A description is not available for this item.
March 1, 2013
Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes
Clauses 5 through 11 specify the structure of a metadata registry in the form of a conceptual data model. While the model diagrams are presented in UML notation, this part of ISO/IEC 11179 does not...
March 1, 2004
Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes
A description is not available for this item.
April 1, 2003
Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes
The primary purpose of ISO/IEC 11179-3 is to specify the structure of a Metadata Registry (see 1.1). ISO/IEC 11179-3 also specifies basic attributes which are required to describe metadata items, and...

References

Advertisement