NEN-ISO/IEC 11179-3

Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes

inactive
Organization: NEN
Publication Date: 1 April 2003
Status: inactive
Page Count: 110
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

The primary purpose of ISO/IEC 11179-3 is to specify the structure of a Metadata Registry (see 1.1). ISO/IEC 11179-3 also specifies basic attributes which are required to describe metadata items, and which may be used in situations where a complete metadata registry is not appropriate (e.g. in the specification of other International Standards) (see 1.2). 1.3 identifies aspects not currently addressed. 1.4 provides examples of activities where ISO/IEC 11179-3 may be applied. A comprehensive Metadata Registry management function requires a set of rules and procedures. These rules and procedures are set out in the following Clauses and Annexes and are complemented elsewhere in this document as follows: a) the definitions of metadata objects are in Clause 3.3 of this part of ISO/IEC 11179; b) the structure of the registry in the form of a conceptual data model is in Clause 4 of this part of ISO/IEC 11179; Aspects of the registry are expanded on in other parts of ISO/IEC 11179, as follows: a) the overall framework for this family of International Standards is specified in ISO/IEC 11179-1; b) rules and guidelines for classifying metadata are in ISO/IEC 11179-2; c) rules and guidelines for the formulation of definitions are in ISO/IEC 11179-4; d) naming and identifying principles for metadata are in ISO/IEC 11179-5; e) rules and guidelines for registering metadata are in ISO/IEC 11179-6. While the model diagrams are presented in UML notation, this part of ISO/IEC 11179 does not assume nor endorse any specific system environment, database management system, database design paradigm, system development methodology, data definition language, command language, system interface, user interface, computing platform, or any technology required for implementation. This part of ISO/IEC 11179 does not directly apply to the actual use of data in communications and information processing systems.

Document History

January 1, 2023
Information technology - Metadata registries (MDR) - Part 3: Metamodel for registry common facilities
Structure of a metadata registry This document specifies the information to be recorded in a metadata registry in the form of a conceptual data model: — Clause 5 specifies the approach used to...
February 1, 2020
Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes
A description is not available for this item.
March 1, 2013
Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes
Clauses 5 through 11 specify the structure of a metadata registry in the form of a conceptual data model. While the model diagrams are presented in UML notation, this part of ISO/IEC 11179 does not...
March 1, 2004
Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes
A description is not available for this item.
NEN-ISO/IEC 11179-3
April 1, 2003
Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes
The primary purpose of ISO/IEC 11179-3 is to specify the structure of a Metadata Registry (see 1.1). ISO/IEC 11179-3 also specifies basic attributes which are required to describe metadata items, and...
Advertisement