NEN-EN 13209-2

Child use and care articles - Baby carriers - Safety requirements and test methods - PArt 2: Soft carrier rs, slings and back carriers without a framed support

inactive
Organization: NEN
Publication Date: 1 September 2005
Status: inactive
Page Count: 21
ICS Code (Equipment for children): 97.190
scope:

This European Standard specifies the safety requirements and test methods for soft carriers for children i.e. those carriers without a framed support. These carriers are designed to transport a child in an essentially vertical position whilst attached to the carer's torso. It is essential that the carriers are designed to allow the carer hands free operation when standing and/or walking. These carriers are for use with a minimum weight of child of 3,5 kg.

Document History

January 1, 2016
Child use and care articles - Baby carriers - Safety requirements and test methods - Part 2: Soft carrier
NEN-EN 13209-2 specifies the safety requirements and test methods for soft carriers without a framed support incorporating integral leg openings designed to carry a child when attached to the carer’s...
June 1, 2014
Child use and care articles - Baby carriers - Part 2: Soft carrier safety requirements and test methods
NEN-EN 13209-2 specifies the safety requirements and test methods for soft carriers without a framed support incorporating integral leg openings designed to carry a child when attached to the carer’s...
December 1, 2012
Child use and care articles - Baby carriers - Part 2: Soft carrier
NEN-EN 13209-2 specifies the safety requirements and test methods for soft carriers without a framed support incorporating integral leg openings designed to carry a child when attached to the carer’s...
NEN-EN 13209-2
September 1, 2005
Child use and care articles - Baby carriers - Safety requirements and test methods - PArt 2: Soft carrier rs, slings and back carriers without a framed support
This European Standard specifies the safety requirements and test methods for soft carriers for children i.e. those carriers without a framed support. These carriers are designed to transport a child...
October 1, 2003
Child care articles - Baby carriers - Part 2: Other baby carriers i.e. those without a framed support as front carriers, side carriers, slings and back carriers without a framed support
This European Standard specifies the safety requirements and test methods for soft carriers for children i.e. those carriers without a framed support. These carriers are designed to transport a child...
Advertisement