NEN-EN 13209-2

Child use and care articles - Baby carriers - Part 2: Soft carrier safety requirements and test methods

inactive
Organization: NEN
Publication Date: 1 June 2014
Status: inactive
Page Count: 25
ICS Code (Equipment for children): 97.190
scope:

NEN-EN 13209-2 specifies the safety requirements and test methods for soft carriers without a framed support incorporating integral leg openings designed to carry a child when attached to the carer's torso. Soft carriers are designed to allow the carer a hands free operation when standing and/or walking. These soft carriers are for use up to a maximum weight of 15 kg. If the soft carrier has functions not covered in this European Standard, reference should be made to the relevant European Standard.

Document History

January 1, 2016
Child use and care articles - Baby carriers - Safety requirements and test methods - Part 2: Soft carrier
NEN-EN 13209-2 specifies the safety requirements and test methods for soft carriers without a framed support incorporating integral leg openings designed to carry a child when attached to the carer’s...
NEN-EN 13209-2
June 1, 2014
Child use and care articles - Baby carriers - Part 2: Soft carrier safety requirements and test methods
NEN-EN 13209-2 specifies the safety requirements and test methods for soft carriers without a framed support incorporating integral leg openings designed to carry a child when attached to the carer’s...
December 1, 2012
Child use and care articles - Baby carriers - Part 2: Soft carrier
NEN-EN 13209-2 specifies the safety requirements and test methods for soft carriers without a framed support incorporating integral leg openings designed to carry a child when attached to the carer’s...
September 1, 2005
Child use and care articles - Baby carriers - Safety requirements and test methods - PArt 2: Soft carrier rs, slings and back carriers without a framed support
This European Standard specifies the safety requirements and test methods for soft carriers for children i.e. those carriers without a framed support. These carriers are designed to transport a child...
October 1, 2003
Child care articles - Baby carriers - Part 2: Other baby carriers i.e. those without a framed support as front carriers, side carriers, slings and back carriers without a framed support
This European Standard specifies the safety requirements and test methods for soft carriers for children i.e. those carriers without a framed support. These carriers are designed to transport a child...

References

Advertisement