NEN-EN 13209-2
Child use and care articles - Baby carriers - Part 2: Soft carrier
| Organization: | NEN |
| Publication Date: | 1 December 2012 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Equipment for children): | 97.190 |
scope:
NEN-EN 13209-2 specifies the safety requirements and test methods for soft carriers without a framed support incorporating integral leg openings designed to carry a child when attached to the carer's torso. Soft carriers are designed to allow the carer a hands free operation when standing and/or walking. These soft carriers are for use up to a maximum weight of 15 kg. If the soft carrier has functions not covered in this European Standard, reference should be made to the relevant European Standard.
Document History