NEN-EN-ISO 662

Animal and vegetable fats and oils - Determination of moisture and volatile matter content

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 21
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

NEN-EN-ISO 662 specifies two methods for the determination, by drying, of the moisture and volatile matter content of animal or vegetable fats and oils: - method A, using a sand bath or hotplate; - method B, using a drying oven. Method A is applicable to all fats and oils. Method B is applicable only to non-drying fats and oils with an acid value less than 4. Under no circumstances are lauric oils be analysed by this method. Milk and milk products (or fat obtained from milk and milk products) are excluded from the Scope of this International Standard.

Document History

NEN-EN-ISO 662
May 1, 2016
Animal and vegetable fats and oils - Determination of moisture and volatile matter content
NEN-EN-ISO 662 specifies two methods for the determination, by drying, of the moisture and volatile matter content of animal or vegetable fats and oils: - method A, using a sand bath or hotplate; -...
December 1, 2000
Animal and vegetable fats and oils - Determination of moisture and volatile matter content
Specifies two methods for the determination, by drying, of the moisture and volatile matter content of animal or vegetable fats and oils: - method A, using a sand bath or hotplate; method B, using a...

References

Advertisement