NEN 915

Hot zinc-coated steel wire, steel sheet and steel strip

inactive
Organization: NEN
Publication Date: 1 October 1962
Status: inactive

Document History

May 31, 1977
Hot-dip galvanized coatings on round steel wire - Requirements and test methods
This standard specifies the requirements to be met by zinc coatings applied to round steel wire by means of hot-dip galvanized round steel wire with a maximum tensile strength of 1425 N/mm² (MPa)....
May 31, 1977
Hot-dip galvanized coatings on round steel wire - Requirements and test methods
This standard specifies the requirements to be met by zinc coatings applied to round steel wire by means of hot-dip galvanized round steel wire with a maximum tensile strength of 1425 N/mm² (MPa)....
NEN 915
October 1, 1962
Hot zinc-coated steel wire, steel sheet and steel strip
A description is not available for this item.
Advertisement