NEN 915

Hot-dip galvanized coatings on round steel wire - Requirements and test methods

inactive, Most Current
Organization: NEN
Publication Date: 31 May 1977
Status: inactive
ICS Code (Metallic coatings): 25.220.40
scope:

This standard specifies the requirements to be met by zinc coatings applied to round steel wire by means of hot-dip galvanized round steel wire with a maximum tensile strength of 1425 N/mm² (MPa). For steel wire with a higher strength, intended for the manufacture of cables, see NEN 3560. For specific applications other requirements can be agreed upon between customer and supplier.

Document History

NEN 915
May 31, 1977
Hot-dip galvanized coatings on round steel wire - Requirements and test methods
This standard specifies the requirements to be met by zinc coatings applied to round steel wire by means of hot-dip galvanized round steel wire with a maximum tensile strength of 1425 N/mm² (MPa)....
May 31, 1977
Hot-dip galvanized coatings on round steel wire - Requirements and test methods
This standard specifies the requirements to be met by zinc coatings applied to round steel wire by means of hot-dip galvanized round steel wire with a maximum tensile strength of 1425 N/mm² (MPa)....
October 1, 1962
Hot zinc-coated steel wire, steel sheet and steel strip
A description is not available for this item.
Advertisement