NEN-EN 14420-8

Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)

inactive
Organization: NEN
Publication Date: 1 July 2013
Status: inactive
Page Count: 21
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies dimensions, types of connections, quality of materials, marking requirements and testing requirements for hose fittings with symmetrical half couplings (Guillemin system), with mobile locking ring, for hose assemblies with a maximum working pressure of up to 10 bar1) with hose tails according to EN 14420-2 and clamp units according to EN 14420-3. Couplings in accordance with this document serve as link between hoses and connections to transport liquids, solids (e.g. powders, granules) except steam and liquid gas. The working temperature range is -20 °C up to +65 °C.

Document History

February 1, 2016
Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)
NEN-EN 4420-8:2013+A1 specifies dimensions, types of connections, quality of materials, marking re-quirements and testing requirements for hose fittings with symmetrical half couplings (Guillemin...
September 1, 2015
Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)
A description is not available for this item.
NEN-EN 14420-8
July 1, 2013
Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)
This European Standard specifies dimensions, types of connections, quality of materials, marking requirements and testing requirements for hose fittings with symmetrical half couplings (Guillemin...
November 1, 2010
Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)
This European Standard specifies dimensions, types of connections, quality of materials, marking requirements and testing requirements for hose fittings with symmetrical half couplings (Guillemin...
February 1, 2007
Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)
This document applies to hose fittings with symmetrical half couplings (Guillemin system), with mobile locking ring, for hose assemblies with a maximum working pressure of up to 25 bar, with hose...
September 1, 2006
Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)
This document applies to hose fittings with symmetrical half couplings (Guillemin system), with mobile locking ring, for hose assemblies with a maximum working pressure of up to 25 bar, with hose...
November 1, 2004
Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)
This document applies to hose fittings with symmetrical half couplings (Guillemin system), with mobile locking ring, for hose assemblies with a maximum working pressure of up to 25 bar, with hose...
May 1, 2002
Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)
This document applies to hose fittings with symmetrical half couplings (Guillemin system), with mobile locking ring, for hose assemblies with a maximum working pressure of up to 25 bar, with hose...
Advertisement