NEN-EN 14420-8+A1
Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)
| Organization: | NEN |
| Publication Date: | 1 February 2007 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document applies to hose fittings with symmetrical half couplings (Guillemin system), with mobile locking ring, for hose assemblies with a maximum working pressure of up to 25 bar, with hose tails according to EN 14420-2 and clamp units according to EN 14420-3. Couplings in accordance with this document serve as link between hoses and connections to transport liquids, solids (e.g. powders, granules) except steam and liquid gas. It specifies dimensions, types of connections, quality of materials, marking requirements and testing requirements. The working temperature range is 20 °C up to + 65 °C.
Document History