NEN-EN 14420-8+A1
Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
NEN-EN 4420-8:2013+A1 specifies dimensions, types of connections, quality of materials, marking re-quirements and testing requirements for hose fittings with symmetrical half couplings (Guillemin sys-tem), with mobile locking ring, for hose assemblies with a maximum working pressure of up to 10 bar1) with hose tails according to EN 14420-2 and clamp units according to EN 14420-3. Couplings in accord-ance with this document serve as link between hoses and connections to transport liquids, solids (e.g. powders, granules) except steam and liquid gas. The working temperature range is -20 °C up to +65 °C.
Document History