NEN-EN-IEC 60793-2-20
Optical fibres - Part 2-20: Product specifications - Sectional specification for category A2 multimode fibres
| Organization: | NEN |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
NEN-EN-IEC 60793-2-20 is applicable to sub-categories A2a, A2b, and A2c. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables (typically up to 2 km). Three types of requirements apply to these fibres: - general requirements as defined in IEC 60793-2; - specific requirements common to the category A2 multimodal fibres covered in this standard and which are given in Clause 3; - particular requirements applicable to individual sub-categories or specific applications, which are defined in the normative family specification annexes.
Document History