NEN-EN-IEC 60793-2-20

Optical fibre cables - Part 2-20: Outdoor cables - Family specification for self-supporting aerial telecommunication cables

inactive
Organization: NEN
Publication Date: 1 May 2009
Status: inactive
Page Count: 34
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 which is a family specification covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables covered by this standard. Self-supporting aerial telecommunication cable in this context means a cable construction with sufficient strength members designed to be suspended on poles and similar devices without the aid of another supporting wire or conductor. ADSS cables and other constructions intended for high-voltage applications are not covered by this standard. Detail specifications may be prepared based on this family specification. Clause A.2 contains requirements that supersede the normal requirements in case the cables are intended to be used in installation governed by the MICE table of ISO/IEC 24702. The parameters specified in this standard may be affected by measurement uncertainty arising either from measurement errors or calibration errors due to lack of suitable standards. Acceptance criteria shall be interpreted with respect to this consideration (see IEC 60794-3, Clause 8). The number of fibres tested shall be representative of the cable design and shall be agreed between the customer and the supplier.

Document History

March 1, 2016
Optical fibres - Part 2-20: Product specifications - Sectional specification for category A2 multimode fibres
NEN-EN-IEC 60793-2-20 is applicable to sub-categories A2a, A2b, and A2c. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables (typically up to 2...
NEN-EN-IEC 60793-2-20
May 1, 2009
Optical fibre cables - Part 2-20: Outdoor cables - Family specification for self-supporting aerial telecommunication cables
This part of IEC 60794 which is a family specification covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and...
April 1, 2002
Optical fibres - Part 2-20: Product specifications - Sectional specification for category A2 multimode fibres
Covers specific requirements of optical fibres type A2a, A2b and A2c. These fibres are used in information transmission equipment and optical fibre cables (typically up to 2 km). For general...
Advertisement