NEN-EN-IEC 60793-2-20

Optical fibres - Part 2-20: Product specifications - Sectional specification for category A2 multimode fibres

inactive
Organization: NEN
Publication Date: 1 April 2002
Status: inactive
Page Count: 36
ICS Code (Fibres and cables): 33.180.10
scope:

Covers specific requirements of optical fibres type A2a, A2b and A2c. These fibres are used in information transmission equipment and optical fibre cables (typically up to 2 km). For general requirements, see IEC 60793-2.

Document History

March 1, 2016
Optical fibres - Part 2-20: Product specifications - Sectional specification for category A2 multimode fibres
NEN-EN-IEC 60793-2-20 is applicable to sub-categories A2a, A2b, and A2c. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables (typically up to 2...
May 1, 2009
Optical fibre cables - Part 2-20: Outdoor cables - Family specification for self-supporting aerial telecommunication cables
This part of IEC 60794 which is a family specification covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and...
NEN-EN-IEC 60793-2-20
April 1, 2002
Optical fibres - Part 2-20: Product specifications - Sectional specification for category A2 multimode fibres
Covers specific requirements of optical fibres type A2a, A2b and A2c. These fibres are used in information transmission equipment and optical fibre cables (typically up to 2 km). For general...
Advertisement