NEN-EN-IEC 61243-3

Live working - Voltage detectors - Part 3: Two-pole low-voltage type

inactive
Organization: NEN
Publication Date: 1 June 2010
Status: inactive
Page Count: 80
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

This part of IEC 61243 is applicable to hand-held two-pole voltage detectors with its accessories (crocodile clips and detachable leads) to be used in contact with parts of electrical systems: - for a.c. voltages not exceeding 1000 V at nominal frequencies between 16 2/3 Hz and up to 500 Hz, and/or - for d.c. voltages not exceeding 1500 V. Contact electrode extensions are not covered by this standard. Voltage detectors covered by this standard are intended to be used under dry and humid conditions, both indoor and outdoor. They are not intended to be used under rain conditions. Voltage detectors covered by this standard are not intended to be used for continuous operation. Voltage detectors covered by this standard are intended to be used up to 2 000 m above sea level. This standard also includes provisions for the following supplementary functions when available (see Annex B): - phase indication, - rotating field indication, and - continuity check. Other supplementary functions are not covered by this standard. Voltage detectors covered by this standard are not considered as measuring devices. Relevant safety requirements for measuring devices are included in IEC 61010 series.

Document History

January 1, 2015
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
December 1, 2014
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
NEN-EN-IEC 61243-3 is applicable to hand-held two-pole voltage detectors with their accessories (crocodile clips and detachable leads) to be used in contact with parts of electrical systems: - for...
NEN-EN-IEC 61243-3
June 1, 2010
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
This part of IEC 61243 is applicable to hand-held two-pole voltage detectors with its accessories (crocodile clips and detachable leads) to be used in contact with parts of electrical systems: - for...
March 1, 2002
Life working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
August 1, 2000
Life working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
January 1, 1999
Voltage detectors - Part 3: Two-pole low voltage type 8)
Is applicable to two-pole voltage detectors to be used on electrical systems for nominal voltages not exceeding 1000 V a.c. and/or 1500 V d.c. and below 500 Hz (nominal frequencies). The detector...
Advertisement