NEN-EN-IEC 61243-3
Voltage detectors - Part 3: Two-pole low voltage type 8)
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 108 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
Is applicable to two-pole voltage detectors to be used on electrical systems for nominal voltages not exceeding 1000 V a.c. and/or 1500 V d.c. and below 500 Hz (nominal frequencies). The detector types are classified as follows: voltages class A: up to and including 500 V a.c./750 V d.c.; voltage class B: up to and including 1000 V a.c./1500 V d.c.
Document History
January 1, 2015
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
December 1, 2014
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
NEN-EN-IEC 61243-3 is applicable to hand-held two-pole voltage detectors with their accessories (crocodile clips and detachable leads) to be used in contact with parts of electrical systems: - for...
June 1, 2010
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
This part of IEC 61243 is applicable to hand-held two-pole voltage detectors with its accessories (crocodile clips and detachable leads) to be used in contact with parts of electrical systems: - for...
March 1, 2002
Life working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
August 1, 2000
Life working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
NEN-EN-IEC 61243-3
January 1, 1999
Voltage detectors - Part 3: Two-pole low voltage type 8)
Is applicable to two-pole voltage detectors to be used on electrical systems for nominal voltages not exceeding 1000 V a.c. and/or 1500 V d.c. and below 500 Hz (nominal frequencies). The detector...